Manufacturer: Texas Instruments
Win Source Part Number: 1141653-ADS1282IPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Features: PGA
Package: 28-TSSOP (0.173", 4.40mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 3.6 V
Resolution: 31
Number of Converters: 1
Categories: Integrated Circuits (ICs)
Sampling Rate: 4k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): ADS1282IPWR; ADS1282IPW;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
ADC Single Delta-Sigma 4KSPS 32-Bit
ADC Single Delta-Sigma 4KSPS 32-Bit
ADC Single Delta-Sigma 4KSPS 32-Bit
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-TSSOP
31-Bit 4kS/s 2-Ch Delta-Sigma ADC, SPI, TSSOP Product overview: ADS1282IPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1282IPW can be used for catalog matching and distributor lookup.
IC ADC 31BIT SIGMA-DELTA 28TSSOP
31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 28-TSSOP
IC ADC 31BIT SIGMA-DELTA 28TSSOP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1141653-ADS1282IPW | 7092769P | 7092769 | 296-23429-5-ND | 700-ADS1282IPW | ADS1282IPW | ADS1282IPW | ADS1282IPW |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1282IPW | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | Serial; SPI; Serial (spi) | SPI; SPI | SPI, Serial | SPI; SPI | |||
| Package Type | SSOP | SSOP; TSSOP; TSSOP | SSOP; Tssop | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube; Tube | Tube | Tube; Tube | Tube; Tube | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Sample Rate | 4 kSamples/Sec | 4 kSamples/Sec | 4 kSamples/Sec | 4 kSamples/Sec | 4 kSamples/Sec |