Texas Instruments Standard Linear and Logic Ic, Adc W/pga&mux 28-Tssop; Resolution (Bits) Texas Instruments ADS1282IPW

Description
IC, ADC W/PGA&MUX 28-TSSOP; Resolution (Bits):31bit; Sampling Rate:4kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; ADC / RoHS Compliant: Yes
Datasheet
Description
IC, ADC W/PGA&MUX 28-TSSOP; Resolution (Bits):31bit; Sampling Rate:4kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; ADC / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc W/pga&mux 28-Tssop; Resolution (Bits) Texas Instruments - 28AH1832 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc W/pga&mux 28-Tssop; Resolution (Bits) Texas Instruments
28AH1832
Ic, Adc W/pga&mux 28-Tssop; Resolution (Bits) Texas Instruments 28AH1832
IC, ADC W/PGA&MUX 28-TSSOP; Resolution (Bits):31bit; Sampling Rate:4kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; ADC / RoHS Compliant: Yes

IC, ADC W/PGA&MUX 28-TSSOP; Resolution (Bits):31bit; Sampling Rate:4kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; ADC / RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1282IPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1282IPW
Analog to Digital Converters (ADC) ADS1282IPW
IC ADC 31BIT SIGMA-DELTA 28TSSOP

IC ADC 31BIT SIGMA-DELTA 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1832 ADS1282IPW
Product Name Ic, Adc W/pga&mux 28-Tssop; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details