31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP
ADC, Successive Approximation, 31-Bit, 1 Func, 1 Channel, Serial Access, PDSO24
ADS1281IPW, General Purpose ADCs
ADS1281IPW, General Purpose ADCs
ADS1281IPW, General Purpose ADCs
Win Source Part Number: 1366601-ADS1281IPW
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Base Product Number: ADS1281
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 31
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Sampling Rate (Per Second): 4k
Number of A/D Converters: 1
31 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-TSSOP
IC ADC 31BIT SIGMA-DELTA 24TSSOP
IC ADC 31BIT SIGMA-DELTA 24TSSOP
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-32815-5-ND | ADS1281IPW | 1977094P | 1977093 | 1366601-ADS1281IPW | ADS1281IPW | ADS1281IPW | ADS1281IPW |
| Product Name | Analog to Digital Converters (ADC) | Analogue to Digital Converters | Analogue to Digital Converters | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI | Serial | SPI; SPI | SPI; SPI | ||||
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP24 | SSOP; TSSOP; TSSOP | SSOP; Tssop | SSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tube | Tube; Tube | Tube; Tube | Tube; Bulk; BulkTube | ||||
| Resolution | 31 bits | 31 bits | 31 bits | 31 bits | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |