Texas Instruments Analog to Digital Converters (ADC) ADS127L11IRUKT

Description
IC ADC 24BIT 20-WQFN
Request a Quote
Description
IC ADC 24BIT 20-WQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS127L11IRUKT is a 24-bit delta-sigma analog-to-digital converter (ADC) capable of data rates up to 400 kSPS with a wideband filter and up to 1.067 MSPS with a low-latency filter. It features a dynamic range of 111.5 dB at 200 kSPS, total harmonic distortion (THD) of -120 dB, and an integral nonlinearity (INL) of 0.9 ppm of full scale. The device operates with low power consumption, drawing 18.6 mW in high-speed mode and 3.3 mW in low-speed mode. The ADS127L11 includes selectable digital filters for optimizing performance based on application needs, and it integrates input and reference precharge buffers to minimize signal loading. It supports both internal and external clocking and is designed for functional safety applications, with documentation available to assist in system design. The ADC is available in compact 3-mm x 3-mm WQFN and 6.5-mm x 4.4-mm TSSOP packages, making it suitable for space-constrained applications. It is specified for operation across a temperature range of -40°C to +125°C, making it versatile for various environments.

Datasheet Summary
Powered by GS/AI

The ADS127L11IRUKT is a 24-bit delta-sigma analog-to-digital converter (ADC) capable of data rates up to 400 kSPS with a wideband filter and up to 1.067 MSPS with a low-latency filter. It features a dynamic range of 111.5 dB at 200 kSPS, total harmonic distortion (THD) of -120 dB, and an integral nonlinearity (INL) of 0.9 ppm of full scale. The device operates with low power consumption, drawing 18.6 mW in high-speed mode and 3.3 mW in low-speed mode. The ADS127L11 includes selectable digital filters for optimizing performance based on application needs, and it integrates input and reference precharge buffers to minimize signal loading. It supports both internal and external clocking and is designed for functional safety applications, with documentation available to assist in system design. The ADC is available in compact 3-mm x 3-mm WQFN and 6.5-mm x 4.4-mm TSSOP packages, making it suitable for space-constrained applications. It is specified for operation across a temperature range of -40°C to +125°C, making it versatile for various environments.

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADS127L11IRUKTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS127L11IRUKTCT-ND
Analog to Digital Converters (ADC) 296-ADS127L11IRUKTCT-ND
IC ADC 24BIT 20-WQFN

IC ADC 24BIT 20-WQFN

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS127L11IRUKTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS127L11IRUKTDKR-ND
Analog to Digital Converters (ADC) 296-ADS127L11IRUKTDKR-ND
IC ADC 24BIT 20-WQFN

IC ADC 24BIT 20-WQFN

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS127L11IRUKTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS127L11IRUKTTR-ND
Analog to Digital Converters (ADC) 296-ADS127L11IRUKTTR-ND
IC ADC 24BIT 20-WQFN

IC ADC 24BIT 20-WQFN

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS127L11IRUKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS127L11IRUKT
Analog to Digital Converters (ADC) ADS127L11IRUKT
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-WQFN (3x3)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS127L11IRUKT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS127L11IRUKT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS127L11IRUKT
24-BIT, 400-KSPS, DELTA-SIGMA AD

24-BIT, 400-KSPS, DELTA-SIGMA AD

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADS127L11IRUKTCT-ND 296-ADS127L11IRUKTDKR-ND 296-ADS127L11IRUKTTR-ND ADS127L11IRUKT ADS127L11IRUKT
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial
Package Type 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad
Packing Method Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 20 20 20
Resolution 24 bits 24 bits 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265256-SI8901B-A01-GSR - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers