24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
24-BIT, 400-KSPS, DELTA-SIGMA AD
24-BIT, 400-KSPS, DELTA-SIGMA AD
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
| DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS127L11IPWTTR-ND | 296-ADS127L11IPWTCT-ND | 296-ADS127L11IPWTDKR-ND | ADS127L11IPWT | ADS127L11IPWT | ADS127L11IPWT |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial | |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | ||
| Operating Temperature | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) |