Texas Instruments Analog to Digital Converters (ADC) ADS127L11IPWR

Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADS127L11IPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS127L11IPWRTR-ND
Analog to Digital Converters (ADC) 296-ADS127L11IPWRTR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS127L11IPWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS127L11IPWRDKR-ND
Analog to Digital Converters (ADC) 296-ADS127L11IPWRDKR-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS127L11IPWRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS127L11IPWRCT-ND
Analog to Digital Converters (ADC) 296-ADS127L11IPWRCT-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS127L11IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS127L11IPWR
Analog to Digital Converters (ADC) ADS127L11IPWR
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS127L11IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS127L11IPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS127L11IPWR
24-BIT, 400-KSPS, DELTA-SIGMA AD

24-BIT, 400-KSPS, DELTA-SIGMA AD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS127L11IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS127L11IPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS127L11IPWR
24-BIT, 400-KSPS, DELTA-SIGMA AD

24-BIT, 400-KSPS, DELTA-SIGMA AD

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADS127L11IPWRTR-ND 296-ADS127L11IPWRDKR-ND 296-ADS127L11IPWRCT-ND ADS127L11IPWR ADS127L11IPWR ADS127L11IPWR
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial Serial; SPI; Serial, SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Digi-Reel® Cut Tape (CT) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Resolution 24 bits 24 bits 24 bits 24 bits
Operating Temperature -45 to 125 C (-49 to 257 F) -45 to 125 C (-49 to 257 F) -45 to 125 C (-49 to 257 F) -45 to 125 C (-49 to 257 F) -45 to 125 C (-49 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products