Texas Instruments Standard Linear and Logic Adc, Delta-Sigma, 24Bit, 512Ksps, Tqfp32; Resolution (Bits) Texas Instruments ADS127L01IPBSR

Description
ADC, DELTA-SIGMA, 24BIT, 512KSPS, TQFP32; Resolution (Bits):24bit; Sampling Rate:512kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC RoHS Compliant: Yes
Datasheet
Description
ADC, DELTA-SIGMA, 24BIT, 512KSPS, TQFP32; Resolution (Bits):24bit; Sampling Rate:512kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Delta-Sigma, 24Bit, 512Ksps, Tqfp32; Resolution (Bits) Texas Instruments - 26AJ5055 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Delta-Sigma, 24Bit, 512Ksps, Tqfp32; Resolution (Bits) Texas Instruments
26AJ5055
Adc, Delta-Sigma, 24Bit, 512Ksps, Tqfp32; Resolution (Bits) Texas Instruments 26AJ5055
ADC, DELTA-SIGMA, 24BIT, 512KSPS, TQFP32; Resolution (Bits):24bit; Sampling Rate:512kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC RoHS Compliant: Yes

ADC, DELTA-SIGMA, 24BIT, 512KSPS, TQFP32; Resolution (Bits):24bit; Sampling Rate:512kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; ADC / DAC RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS127L01IPBSR - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS127L01IPBSR
Analog to Digital Converters (ADC) ADS127L01IPBSR
IC ADC 24BIT SIGMA-DELTA 32TQFP

IC ADC 24BIT SIGMA-DELTA 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 26AJ5055 ADS127L01IPBSR
Product Name Adc, Delta-Sigma, 24Bit, 512Ksps, Tqfp32; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

E746H In-Line LVDT Amplifier . Supply ±12 to ±20V, Output ±5V or 0 to 10V - E746H - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Touch Screen Controllers - CYAT817AZS61-3A002 - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details