Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS127L01IPBS

Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-TQFP (5x5)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-TQFP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-48867-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48867-ND
Analog to Digital Converters (ADC) 296-48867-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-TQFP (5x5)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-TQFP (5x5)

Buy Now Datasheet
Singapore, Singapore
3V Analog-to-Digital Converter IC
700-ADS127L01IPBS
3V Analog-to-Digital Converter IC 700-ADS127L01IPBS
24-Bit Delta-Sigma ADC, 512kSPS, 1-Ch, 1.7-3V, 32-TQFP Product overview: ADS127L01IPBS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS127L01IPBS can be used for catalog matching and distributor lookup.

24-Bit Delta-Sigma ADC, 512kSPS, 1-Ch, 1.7-3V, 32-TQFP Product overview: ADS127L01IPBS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS127L01IPBS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1265243-ADS127L01IPBS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1265243-ADS127L01IPBS
Win Source Part Number: 1265243-ADS127L01IPB S Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tray Standard Package: 250 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 1 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 512k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 1.7V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48867,ADS127L01I PBS Base Product Number: ADS127L01

Win Source Part Number: 1265243-ADS127L01IPBS
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 512k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 1.7V ~ 3.6V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48867,ADS127L01IPBS
Base Product Number: ADS127L01

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS127L01IPBS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS127L01IPBS
Data Acquisition - Analog to Digital Converters (ADC) ADS127L01IPBS
IC ADC 24BIT SIGMA-DELTA 32TQFP

IC ADC 24BIT SIGMA-DELTA 32TQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS127L01IPBS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS127L01IPBS
Analog to Digital Converters (ADC) ADS127L01IPBS
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-TQFP (5x5)

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 32-TQFP (5x5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS127L01IPBS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS127L01IPBS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS127L01IPBS
IC ADC 24BIT SIGMA-DELTA 32TQFP

IC ADC 24BIT SIGMA-DELTA 32TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-48867-ND 700-ADS127L01IPBS 1265243-ADS127L01IPBS ADS127L01IPBS ADS127L01IPBS ADS127L01IPBS
Product Name Analog to Digital Converters (ADC) 3V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI
Package Type TQFP; 32-TQFP QFP; TQFP; 32-TQFP 32-TQFP
Packing Method Tray Tray Tray; Tray
Pins 32
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342595-SI8936D-IS4 - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analogue to Digital Converters - 1914262 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers