Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 105
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)
24-Bit 8-Ch 144kSPS Delta-Sigma ADC, SPI, HTQFP Product overview: ADS1278IPAPTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1278IPAPTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015404-ADS1278IPAPT
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 1.95 V
Sampling Rate: 144k
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Sensing & Instrumentation, Audio
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)
IC ADC 24BIT SIGMA-DELTA 64HTQFP
IC ADC 24BIT SIGMA-DELTA 64HTQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1278IPAPTG4 | ADS1278IPAPTG4-ND | 700-ADS1278IPAPTG4 | 1015404-ADS1278IPAPTG4 | ADS1278IPAPTG4 | ADS1278IPAPTG4 | ADS1278IPAPTG4 |
| Product Name | ADS1278 Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPTG4 | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | HTQFP | 64-PowerTQFP | HTQFP | QFP; TQFP; 64-HTQFP (10x10) | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 201 LSB |