Texas Instruments ADS1278 Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC ADS1278IPAPT

Description
Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 105
Request a Quote
Description
Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS1278 is an octal, 24-bit delta-sigma analog-to-digital converter with simultaneous sampling of eight channels and a maximum data rate of 144kSPS. It operates over the extended industrial temperature range of -40°C to +105°C and is packaged in a 64-pin HTQFP (PAP) with PowerPAD thermal performance, measuring 13.0mm × 13.0mm × 1.5mm. The device supports selectable operating modes for optimized speed, resolution, and power, including high-resolution mode at 52kSPS with 111dB SNR, low-power mode at 52kSPS consuming 31mW per channel, and low-speed mode at 10kSPS consuming 7mW per channel. It features a linear-phase digital filter, differential input impedance ranging from 14kΩ to 140kΩ depending on mode, and operates with a 5V analog supply, 1.8V digital core, and 1.8V to 3.3V I/O supply. Offset drift is specified at 0.8μV/°C and gain drift at 1.3ppm/°C. The part is qualified for industrial applications and supports SPI or frame-sync serial interfaces.

Datasheet Summary
Powered by GS/AI

The ADS1278 is an octal, 24-bit delta-sigma analog-to-digital converter with simultaneous sampling of eight channels and a maximum data rate of 144kSPS. It operates over the extended industrial temperature range of -40°C to +105°C and is packaged in a 64-pin HTQFP (PAP) with PowerPAD thermal performance, measuring 13.0mm × 13.0mm × 1.5mm. The device supports selectable operating modes for optimized speed, resolution, and power, including high-resolution mode at 52kSPS with 111dB SNR, low-power mode at 52kSPS consuming 31mW per channel, and low-speed mode at 10kSPS consuming 7mW per channel. It features a linear-phase digital filter, differential input impedance ranging from 14kΩ to 140kΩ depending on mode, and operates with a 5V analog supply, 1.8V digital core, and 1.8V to 3.3V I/O supply. Offset drift is specified at 0.8μV/°C and gain drift at 1.3ppm/°C. The part is qualified for industrial applications and supports SPI or frame-sync serial interfaces.

Suppliers

Company
Product
Description
Supplier Links
ADS1278 Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC - ADS1278IPAPT - Texas Instruments
Dallas, TX, United States
ADS1278 Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC
ADS1278IPAPT
ADS1278 Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC ADS1278IPAPT
Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 105

Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 105

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21983-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21983-6-ND
Analog to Digital Converters (ADC) 296-21983-6-ND
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21983-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21983-2-ND
Analog to Digital Converters (ADC) 296-21983-2-ND
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-21983-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-21983-1-ND
Analog to Digital Converters (ADC) 296-21983-1-ND
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPT - 084817-ADS1278IPAPT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPT
084817-ADS1278IPAPT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPT 084817-ADS1278IPAPT
Manufacturer: Texas Instruments Win Source Part Number: 084817-ADS1278IPAPT Packaging: Reel - TR Configuration: ADC Number of Inputs: 8 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 8 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 64-HTQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 1.95 V Sampling Rate: 144k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Sensing & Instrumentation, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 084817-ADS1278IPAPT
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 8
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 8
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 1.95 V
Sampling Rate: 144k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Sensing & Instrumentation, Audio

Buy Now Datasheet
Analogue to Digital Converters - 9215068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
9215068
Analogue to Digital Converters 9215068
Texas Instruments ADS1278IPAPT Audio ADC

Texas Instruments ADS1278IPAPT Audio ADC

Supplier's Site
Analogue to Digital Converters - 7098751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
7098751
Analogue to Digital Converters 7098751
Texas Instruments ADS1278IPAPT Audio ADC

Texas Instruments ADS1278IPAPT Audio ADC

Supplier's Site
Analogue to Digital Converters - 7098751P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
7098751P
Analogue to Digital Converters 7098751P
Texas Instruments ADS1278IPAPT Audio ADC

Texas Instruments ADS1278IPAPT Audio ADC

Supplier's Site
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS1278IPAPT
Analog-to-Digital Converter IC 700-ADS1278IPAPT
24-Bit 8-Ch 144kSPS Delta-Sigma ADC, SPI, QFP Product overview: ADS1278IPAPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1278IPAPT can be used for catalog matching and distributor lookup.

24-Bit 8-Ch 144kSPS Delta-Sigma ADC, SPI, QFP Product overview: ADS1278IPAPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1278IPAPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1278IPAPT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1278IPAPT
IC ADC 24BIT SIGMA-DELTA 64HTQFP

IC ADC 24BIT SIGMA-DELTA 64HTQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1278IPAPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1278IPAPT
Analog to Digital Converters (ADC) ADS1278IPAPT
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-HTQFP (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1278IPAPT
Data Acquisition - Analog to Digital Converters (ADC) ADS1278IPAPT
IC ADC 24BIT SIGMA-DELTA 64HTQFP

IC ADC 24BIT SIGMA-DELTA 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1278IPAPT 296-21983-6-ND 296-21983-2-ND 296-21983-1-ND 084817-ADS1278IPAPT 9215068 7098751P 700-ADS1278IPAPT ADS1278IPAPT ADS1278IPAPT ADS1278IPAPT
Product Name ADS1278 Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278IPAPT Analogue to Digital Converters Analogue to Digital Converters Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI Serial; SPI; Serial (spi) SPI SPI; SPI
Package Type HTQFP 64-PowerTQFP 64-PowerTQFP 64-PowerTQFP QFP; TQFP; 64-HTQFP (10x10) QFP; Htqfp QFP; HTQFP QFP 64-PowerTQFP QFP; TQFP; 64-PowerTQFP
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 201 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC0809CCV-TI - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08038CMJ - Acme Chip Technology Co., Limited
Specs
Package Type 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers