Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1278IPAPT

Description
IC ADC 24BIT SIGMA-DELTA 64HTQFP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 64HTQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1278IPAPT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1278IPAPT
Analog to Digital Converters (ADC) ADS1278IPAPT
IC ADC 24BIT SIGMA-DELTA 64HTQFP

IC ADC 24BIT SIGMA-DELTA 64HTQFP

Supplier's Site Datasheet
Analog To Digital Converter Adc, 24 Bit, 144Ksps, Serial, Htqfp-64; Resolution (Bits) Texas Instruments - 50M8811 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 24 Bit, 144Ksps, Serial, Htqfp-64; Resolution (Bits) Texas Instruments
50M8811
Analog To Digital Converter Adc, 24 Bit, 144Ksps, Serial, Htqfp-64; Resolution (Bits) Texas Instruments 50M8811
ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 144KSPS, SERIAL, HTQFP-64; Resolution (Bits):24bit; Sampling Rate:144kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 24 BIT, 144KSPS, SERIAL, HTQFP-64; Resolution (Bits):24bit; Sampling Rate:144kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V RoHS Compliant: Yes

Supplier's Site
Ic, 24Bit Adc, Delta Sigma, 64Htqfp; Resolution (Bits) Texas Instruments - 28AH1829 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit Adc, Delta Sigma, 64Htqfp; Resolution (Bits) Texas Instruments
28AH1829
Ic, 24Bit Adc, Delta Sigma, 64Htqfp; Resolution (Bits) Texas Instruments 28AH1829
IC, 24BIT ADC, DELTA SIGMA, 64HTQFP; Resolution (Bits):24bit; Sampling Rate:144kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

IC, 24BIT ADC, DELTA SIGMA, 64HTQFP; Resolution (Bits):24bit; Sampling Rate:144kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1278IPAPT 50M8811
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 24 Bit, 144Ksps, Serial, Htqfp-64; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details