Texas Instruments Analog-to-Digital Converter IC ADS1274IPAPRG4

Description
24-Bit 144kS/s 4-Ch Delta Sigma ADC, SPI, HTQFP Product overview: ADS1274IPAPRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1274IPAPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24-Bit 144kS/s 4-Ch Delta Sigma ADC, SPI, HTQFP Product overview: ADS1274IPAPRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1274IPAPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog-to-Digital Converter IC - 700-ADS1274IPAPRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS1274IPAPRG4
Analog-to-Digital Converter IC 700-ADS1274IPAPRG4
24-Bit 144kS/s 4-Ch Delta Sigma ADC, SPI, HTQFP Product overview: ADS1274IPAPRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1274IPAPRG4 can be used for catalog matching and distributor lookup.

24-Bit 144kS/s 4-Ch Delta Sigma ADC, SPI, HTQFP Product overview: ADS1274IPAPRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1274IPAPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1274IPAPRG4 - 198767-ADS1274IPAPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1274IPAPRG4
198767-ADS1274IPAPRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1274IPAPRG4 198767-ADS1274IPAPRG4
Manufacturer: Texas Instruments Win Source Part Number: 198767-ADS1274IPAPRG 4 Packaging: Reel - TR Configuration: ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-HTQFP (10x10) Analog Supply Voltage: 5V Digital Supply Voltage: 1.65 V to 1.95 V Sampling Rate: 144k Alternative Parts (Cross-Reference): CS5364-CQZR; ADS1274IPAPT; ADS1274IPAPR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Sensing & Instrumentation, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 198767-ADS1274IPAPRG4
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 1.95 V
Sampling Rate: 144k
Alternative Parts (Cross-Reference): CS5364-CQZR; ADS1274IPAPT; ADS1274IPAPR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Sensing & Instrumentation, Audio

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 700-ADS1274IPAPRG4 198767-ADS1274IPAPRG4
Product Name Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1274IPAPRG4
Interface Type SPI, Serial SPI; SPI
Package Type HTQFP QFP; TQFP; 64-HTQFP (10x10)
Resolution 24 bits
Dissipation 420 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Dual Analog-to-Digital Converter IC - 700-ADC09DJ1300AAVQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type JESD204C, Serial
Package Type Tray
Packing Method Tray
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678BJ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details