ADC, DELTA-SIGMA, 24BIT, 105KSPS, TSSOP; Resolution (Bits):24bit; Sampling Rate:105kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
IC ADC 24BIT SIGMA-DELTA 16TSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 28AH1827 | ADS1271IPWR |
| Product Name | Adc, Delta-Sigma, 24Bit, 105Ksps, Tssop; Resolution (Bits) Texas Instruments | Analog to Digital Converters (ADC) |
| Differential Channels | Yes |