24-Bit, 105kSPS Industrial Delta-Sigma ADC 16-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 083034-ADS1271IBPW
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.65 V to 3.6 V
Sampling Rate: 105k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
24-Bit Delta-Sigma ADC, 105kSPS, 1-Ch, 16-TSSOP, Industrial Product overview: ADS1271IBPW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1271IBPW can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
IC ADC 24BIT SIGMA-DELTA 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1271IBPW | 083034-ADS1271IBPW | 296-21722-5-ND | 700-ADS1271IBPW | ADS1271IBPW | ADS1271IBPW | ADS1271IBPW |
| Product Name | ADS1271 24-Bit, 105kSPS Industrial Delta-Sigma ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1271IBPW | Analog to Digital Converters (ADC) | Industrial TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | ||||
| INL | 252 LSB |