Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1271IBPW

Description
IC ADC 24BIT SIGMA-DELTA 16TSSOP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1271IBPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1271IBPW
Analog to Digital Converters (ADC) ADS1271IBPW
IC ADC 24BIT SIGMA-DELTA 16TSSOP

IC ADC 24BIT SIGMA-DELTA 16TSSOP

Supplier's Site Datasheet
24Bit Adc, 105Ksps, Delta S, 16Tssop; Resolution (Bits) Texas Instruments - 28AH1826 - Newark, An Avnet Company
Chicago, IL, United States
24Bit Adc, 105Ksps, Delta S, 16Tssop; Resolution (Bits) Texas Instruments
28AH1826
24Bit Adc, 105Ksps, Delta S, 16Tssop; Resolution (Bits) Texas Instruments 28AH1826
24BIT ADC, 105KSPS, DELTA S, 16TSSOP; Resolution (Bits):24bit; Sampling Rate:105kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

24BIT ADC, 105KSPS, DELTA S, 16TSSOP; Resolution (Bits):24bit; Sampling Rate:105kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1271IBPW 28AH1826
Product Name Analog to Digital Converters (ADC) 24Bit Adc, 105Ksps, Delta S, 16Tssop; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details