Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPWR ADS1263IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141646-ADS1263IPWR Packaging: Reel Mounting Style: SMT Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 5, 10 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 38k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 32 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141646-ADS1263IPWR Packaging: Reel Mounting Style: SMT Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 5, 10 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 38k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 32 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPWR - 1141646-ADS1263IPWR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPWR
1141646-ADS1263IPWR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPWR 1141646-ADS1263IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1141646-ADS1263IPWR Packaging: Reel Mounting Style: SMT Features: PGA, Temperature Sensor Configuration: MUX-PGA-ADC Number of Inputs: 5, 10 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 38k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 32 Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1141646-ADS1263IPWR
Packaging: Reel
Mounting Style: SMT
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 5, 10
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 38k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 32
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-42485-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42485-6-ND
Analog to Digital Converters (ADC) 296-42485-6-ND
32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-42485-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42485-1-ND
Analog to Digital Converters (ADC) 296-42485-1-ND
32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-42485-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42485-2-ND
Analog to Digital Converters (ADC) 296-42485-2-ND
32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1263IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1263IPWR
Analog to Digital Converters (ADC) ADS1263IPWR
32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

32 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 28-TSSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1263IPWR
Data Acquisition - Analog to Digital Converters (ADC) ADS1263IPWR
IC ADC 32BIT SIGMA-DELTA 28TSSOP

IC ADC 32BIT SIGMA-DELTA 28TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1263IPWR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1263IPWR
IC ADC 32BIT SIGMA-DELTA 28TSSOP

IC ADC 32BIT SIGMA-DELTA 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1141646-ADS1263IPWR 296-42485-6-ND 296-42485-1-ND 296-42485-2-ND ADS1263IPWR ADS1263IPWR ADS1263IPWR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1263IPWR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SSOP TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) 28-TSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 38 kSamples/Sec 38 kSamples/Sec 38 kSamples/Sec 38 kSamples/Sec 38 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers