Manufacturer: Texas Instruments
Win Source Part Number: 1141644-ADS1262IPWR
Packaging: Reel
Mounting Style: SMT
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 11
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 38k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 32
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 2.7V ~ 5.25V
32 Bit Analog to Digital Converter 11 Input 1 Sigma-Delta 28-TSSOP
32 Bit Analog to Digital Converter 11 Input 1 Sigma-Delta 28-TSSOP
32 Bit Analog to Digital Converter 11 Input 1 Sigma-Delta 28-TSSOP
IC ADC 32BIT SIGMA-DELTA 28TSSOP
32 Bit Analog to Digital Converter 11 Input 1 Sigma-Delta 28-TSSOP
IC ADC 32BIT SIGMA-DELTA 28TSSOP
| Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1141644-ADS1262IPWR | 296-48477-6-ND | 296-48477-2-ND | 296-48477-1-ND | ADS1262IPWR | ADS1262IPWR | ADS1262IPWR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1262IPWR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel; Reel | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 38 kSamples/Sec | 38 kSamples/Sec | 38 kSamples/Sec | 38 kSamples/Sec | 38 kSamples/Sec |