24 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 32-VQFN (5x5)
24 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 32-VQFN (5x5)
24 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 32-VQFN (5x5)
24-bit, 40-kSPS, 10-ch delta-sigma ADC with PGA, VREF, IDACs & AC excitation for factory automation 32-VQFN -40 to 125 Product overview: ADS1261IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1261IRHBT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1016640-ADS1261IRHBT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Temperature Sensor
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 5, 10
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 40k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: ±2.5V, 4.75V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49485-1,296-4948
Base Product Number: ADS1261
IC ADC 24BIT SIGMA-DELTA 32VQFN
IC ADC 24BIT SIGMA-DELTA 32VQFN
24 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 32-VQFN (5x5)
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-49485-6-ND | 296-49485-1-ND | 296-49485-2-ND | 700-ADS1261IRHBT | 1016640-ADS1261IRHBT | ADS1261IRHBT | ADS1261IRHBT | ADS1261IRHBT |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 32 | 32 | 32 | |||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits |