24-bit, 40-kSPS, 2-ch delta-sigma ADC with ±20-V input, PGA, IDACs, GPIOs and VREF 32-VQFN -40 to 125 Product overview: ADS125H02IRHBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS125H02IRHBT can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 32-VQFN (5x5)
IC ADC 24BIT 32-VQFN
IC ADC 24BIT 32-VQFN
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Product Status: Active
Number of Bits: 24
Sampling Rate (Per Second): 40k
Input Type: Differential, Single Ended
Data Interface: SPI, Parallel
Configuration: MUX-PGA-ADC
IC ADC 24BIT SIGMA-DELTA 32VQFN
24 Bit Analog to Digital Converter 3 Input 1 Sigma-Delta 32-VQFN (5x5)
IC ADC 24BIT SIGMA-DELTA 32VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS125H02IRHBT | 296-ADS125H02IRHBTTR-ND | 296-ADS125H02IRHBTCT-ND | 296-ADS125H02IRHBTDKR-ND | ADS125H02IRHBT | ADS125H02IRHBT | ADS125H02IRHBT | |
| Product Name | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) | -45 to 125 C (-49 to 257 F) | ||
| Interface Type | Parallel; SPI | Parallel; SPI | Parallel; SPI | Parallel; SPI; SPI, Parallel | Parallel; SPI; SPI, Parallel | |||
| Package Type | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Pins | 32 | 32 | 32 |