The ADS1259IPW is a 24-bit analog-to-digital converter with a programmable data rate up to 14kSPS, designed for industrial process control and precision instrumentation. It features an integrated 2.5V low-drift reference, 0.4ppm integral nonlinearity, 0.05μV/°C offset drift, and 0.5ppm/°C gain drift. The device operates from a single +5V or ±2.5V analog supply and a +2.7V to +5V digital supply, dissipating 13mW. It includes simultaneous 50/60Hz rejection, single-cycle settling, and an SPI-compatible interface. The part is packaged in a 20-pin TSSOP and is fully specified from -40°C to +105°C.
Low-Noise, 14kSPS, 24-Bit Analog-to-Digital Converter 20-TSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 083033-ADS1259IPW
Packaging: Tube/Rail
Features: PGA
Configuration: ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 14k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
IC ADC 24BIT SIGMA-DELTA 20TSSOP
IC ADC 24BIT SIGMA-DELTA 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1259IPW | 083033-ADS1259IPW | 296-27184-5-ND | ADS1259IPW | ADS1259IPW | ADS1259IPW |
| Product Name | ADS1259 Low-Noise, 14kSPS, 24-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1259IPW | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 24 bits | 24 bits | 24 bits | |||
| INL | 168 LSB |