The ADS1259IPW is a 24-bit, delta-sigma analog-to-digital converter with an integrated low-drift 2.5V reference, designed for industrial process control and precision instrumentation. It operates from a single +5V or ±2.5V analog supply and a +2.7V to +5V digital supply, consuming 13mW of power. The device supports programmable data rates from 10 to 14kSPS and achieves 0.4ppm integral nonlinearity with 0.05μV/°C offset drift and 2ppm/°C reference drift. It features simultaneous 50/60Hz rejection and single-cycle settling, with SPI-compatible communication and out-of-range detection. Packaged in a 20-pin TSSOP, it is fully specified for operation from -40°C to +105°C.
24-bit, 14.4kSPS, 1-ch delta-sigma ADC with low-drift voltage reference for factory automation 20-TSSOP -40 to 105 Product overview: ADS1259IPW from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1259IPW can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 700-ADS1259IPW |
| Product Name | TSSOP Precision Voltage Reference IC |
| Operating Temperature | -40 C (-40 F) |