Texas Instruments Standard Linear and Logic Ic, Adc, 24Bit, 14Ksps, Ln, 20Tssop; Resolution (Bits) Texas Instruments ADS1259BIPW

Description
IC, ADC, 24BIT, 14KSPS, LN, 20TSSOP; Resolution (Bits):24bit; Sampling Rate:14.4kSPS; Input Channel Type:Serial; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
IC, ADC, 24BIT, 14KSPS, LN, 20TSSOP; Resolution (Bits):24bit; Sampling Rate:14.4kSPS; Input Channel Type:Serial; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adc, 24Bit, 14Ksps, Ln, 20Tssop; Resolution (Bits) Texas Instruments - 28AH1821 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc, 24Bit, 14Ksps, Ln, 20Tssop; Resolution (Bits) Texas Instruments
28AH1821
Ic, Adc, 24Bit, 14Ksps, Ln, 20Tssop; Resolution (Bits) Texas Instruments 28AH1821
IC, ADC, 24BIT, 14KSPS, LN, 20TSSOP; Resolution (Bits):24bit; Sampling Rate:14.4kSPS; Input Channel Type:Serial; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5V; ADC / DAC Case RoHS Compliant: Yes

IC, ADC, 24BIT, 14KSPS, LN, 20TSSOP; Resolution (Bits):24bit; Sampling Rate:14.4kSPS; Input Channel Type:Serial; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1259BIPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1259BIPW
Analog to Digital Converters (ADC) ADS1259BIPW
IC ADC 24BIT SIGMA-DELTA 20TSSOP

IC ADC 24BIT SIGMA-DELTA 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1821 ADS1259BIPW
Product Name Ic, Adc, 24Bit, 14Ksps, Ln, 20Tssop; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details