Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254WDBQEP ADS1254WDBQEP

Description
Manufacturer: Texas Instruments Win Source Part Number: 910830-ADS1254WDBQEP Operating Temperature Range: -55°C ~ 115°C (TA) Features: 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP Package: Tube Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADS1254 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-29838-5, -296-29838-5-ND, ADS1254WDBQEP-ND, -ADS1254WDBQEP-NDR, -296-29838-5
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910830-ADS1254WDBQEP Operating Temperature Range: -55°C ~ 115°C (TA) Features: 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP Package: Tube Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADS1254 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-29838-5, -296-29838-5-ND, ADS1254WDBQEP-ND, -ADS1254WDBQEP-NDR, -296-29838-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254WDBQEP
910830-ADS1254WDBQEP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254WDBQEP 910830-ADS1254WDBQEP
Manufacturer: Texas Instruments Win Source Part Number: 910830-ADS1254WDBQEP Operating Temperature Range: -55°C ~ 115°C (TA) Features: 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP Package: Tube Package: 20-SSOP (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ADS1254 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-29838-5, -296-29838-5-ND, ADS1254WDBQEP-ND, -ADS1254WDBQEP-NDR, -296-29838-5

Manufacturer: Texas Instruments
Win Source Part Number: 910830-ADS1254WDBQEP
Operating Temperature Range: -55°C ~ 115°C (TA)
Features: 24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP
Package: Tube
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADS1254
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-29838-5, -296-29838-5-ND, ADS1254WDBQEP-ND, -ADS1254WDBQEP-NDR, -296-29838-5

Buy Now Datasheet
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS1254WDBQEP
SSOP Analog-to-Digital Converter IC 700-ADS1254WDBQEP
24-Bit 20kS/s 4-Ch Diff ADC, SPI, SSOP Product overview: ADS1254WDBQEP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1254WDBQEP can be used for catalog matching and distributor lookup.

24-Bit 20kS/s 4-Ch Diff ADC, SPI, SSOP Product overview: ADS1254WDBQEP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1254WDBQEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-29838-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29838-5-ND
Analog to Digital Converters (ADC) 296-29838-5-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254WDBQEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1254WDBQEP
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1254WDBQEP
IC ADC 24BIT SIGMA-DELTA 20SSOP

IC ADC 24BIT SIGMA-DELTA 20SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1254WDBQEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1254WDBQEP
Analog to Digital Converters (ADC) ADS1254WDBQEP
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910830-ADS1254WDBQEP 700-ADS1254WDBQEP 296-29838-5-ND ADS1254WDBQEP ADS1254WDBQEP
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254WDBQEP SSOP Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Package Type SOP; SSOP; 20-SSOP SSOP SSOP; "20-SSOP (0.154"", 3.90mm Width)" 20-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width)
Operating Temperature -55 to 115 C (-67 to 239 F) -55 C (-67 F) -55 to 115 C (-67 to 239 F) -55 to 115 C (-67 to 239 F) -55 to 115 C (-67 to 239 F)
Interface Type SPI SPI; SPI
Resolution 24 bits 24 bits 24 bits
Dissipation 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD1671JP-REEL - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8935B-IS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
Analogue to Digital Converters - 1455705 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 8 bits
ADC Type SAR; SAR
View Details