24-Bit, 20kHz, Low Power Analog-to-Digital Converter 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083029-ADS1254E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Analog to Digital Converters (ADC)
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154" 3.90mm Width)
Manufacturer Device Package: 20-SSOP/QSOP
Standard Package: 50
Catalog: 24 Bit
Configuration: MUX-ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 20k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply Analog: 5V
Voltage - Supply Digital: 1.8 V ~ 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
24-bit 4-Ch Delta-Sigma ADC, 20kS/s, SPI, SSOP Product overview: ADS1254E from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1254E can be used for catalog matching and distributor lookup.
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO20
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP
IC ADC 24BIT SIGMA-DELTA 20SSOP
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1254E | 083029-ADS1254E | 700-ADS1254E | ADS1254E | ADS1254E-ND | ADS1254E | ADS1254E |
| Product Name | ADS1254 24-Bit, 20kHz, Low Power Analog-to-Digital Converter | Integrated Circuits(ICs) | SSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | Serial | SPI; SPI | ||
| Package Type | SSOP | SSOP | SSOP | SOP; SSOP; SSOP20 | SSOP; "20-SSOP (0.154"", 3.90mm Width)" | 20-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |