Texas Instruments Standard Linear and Logic Ic, 24Bit Adc, Smd, 1254, Ssop20; Resolution (Bits) Texas Instruments ADS1254E

Description
IC, 24BIT ADC, SMD, 1254, SSOP20; Resolution (Bits):24bit; Sampling Rate:20.8kSPS; Input Channel Type:Differential; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes
Datasheet
Description
IC, 24BIT ADC, SMD, 1254, SSOP20; Resolution (Bits):24bit; Sampling Rate:20.8kSPS; Input Channel Type:Differential; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 24Bit Adc, Smd, 1254, Ssop20; Resolution (Bits) Texas Instruments - 64AH2478 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit Adc, Smd, 1254, Ssop20; Resolution (Bits) Texas Instruments
64AH2478
Ic, 24Bit Adc, Smd, 1254, Ssop20; Resolution (Bits) Texas Instruments 64AH2478
IC, 24BIT ADC, SMD, 1254, SSOP20; Resolution (Bits):24bit; Sampling Rate:20.8kSPS; Input Channel Type:Differential; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

IC, 24BIT ADC, SMD, 1254, SSOP20; Resolution (Bits):24bit; Sampling Rate:20.8kSPS; Input Channel Type:Differential; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1254E - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1254E
Analog to Digital Converters (ADC) ADS1254E
IC ADC 24BIT SIGMA-DELTA 20SSOP

IC ADC 24BIT SIGMA-DELTA 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 64AH2478 ADS1254E
Product Name Ic, 24Bit Adc, Smd, 1254, Ssop20; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details