Texas Instruments ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1253EG4

Description
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet
Description
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter - ADS1253EG4 - Texas Instruments
Dallas, TX, United States
ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter
ADS1253EG4
ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1253EG4
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85

24-Bit, 20kHz, Low Power Analog-to-Digital Converter 16-SSOP -40 to 85

Buy Now Datasheet
 - ADS1253EG4 - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO16

ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO16

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1253EG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1253EG4-ND
Analog to Digital Converters (ADC) ADS1253EG4-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1253EG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1253EG4
Analog to Digital Converters (ADC) ADS1253EG4
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-SSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1253EG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1253EG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1253EG4
IC ADC 24BIT SIGMA-DELTA 16SSOP

IC ADC 24BIT SIGMA-DELTA 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1253EG4 ADS1253EG4 ADS1253EG4-ND ADS1253EG4 ADS1253EG4
Product Name ADS1253 24-Bit, 20kHz, Low Power Analog-to-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial SPI; SPI
Package Type SSOP SOP; SSOP; SSOP16 SSOP; "16-SSOP (0.154"", 3.90mm Width)" SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) 16-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
TLV2548M 12-Bit 200 kSPS ADC Ser. Out, Auto Pwrdn (S/W and H/W), Low Power W/8 x FIFO W/8 Ch. - 5962-9957001Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type LCCC
Screening Level Military
View Details
Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers