Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1252U/2K5

Description
IC ADC 24BIT SIGMA-DELTA 8SOIC
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1252U/2K5 - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1252U/2K5
Analog to Digital Converters (ADC) ADS1252U/2K5
IC ADC 24BIT SIGMA-DELTA 8SOIC

IC ADC 24BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet
Adc, Sar, 24Bit, 41Ksps, Soic-8; Resolution (Bits) Texas Instruments - 28AH1817 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 24Bit, 41Ksps, Soic-8; Resolution (Bits) Texas Instruments
28AH1817
Adc, Sar, 24Bit, 41Ksps, Soic-8; Resolution (Bits) Texas Instruments 28AH1817
ADC, SAR, 24BIT, 41KSPS, SOIC-8; Resolution (Bits):24bit; Sampling Rate:41kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, SAR, 24BIT, 41KSPS, SOIC-8; Resolution (Bits):24bit; Sampling Rate:41kSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1252U/2K5 28AH1817
Product Name Analog to Digital Converters (ADC) Adc, Sar, 24Bit, 41Ksps, Soic-8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details