IC, 24BIT ADC, SMD, 1251, SOIC8; RESOLUTION (BITS):24BIT; SAMPLING RATE:20KSPS; INPUT CHANNEL TYPE:DIFFERENTIAL; DATA INTERFACE:2 WIRE, SERIAL; SUPPLY VOLTAGE TYPE:SINGLE; SUPPLY VOLTAGE MIN:4.75V; SUPPLY VOLTAGE MAX:5.25V; ADC / DACROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 17114983 |
| Product Name | Power Supply/Voltage Converter PC Board Mount |