Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS124S06IRHBT

Description
Win Source Part Number: 1356984-ADS124S06IRH BT Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel Temperature Range - Operating: -50°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Features: PGA Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: ADS124S06 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: MUX-PGA-ADC Number of Inputs: 6 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 24 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Sampling Rate (Per Second): 4k Number of A/D Converters: 1
Request a Quote Datasheet
Description
Win Source Part Number: 1356984-ADS124S06IRH BT Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel Temperature Range - Operating: -50°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Features: PGA Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: ADS124S06 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: MUX-PGA-ADC Number of Inputs: 6 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 24 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Sampling Rate (Per Second): 4k Number of A/D Converters: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1356984-ADS124S06IRHBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1356984-ADS124S06IRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1356984-ADS124S06IRHBT
Win Source Part Number: 1356984-ADS124S06IRH BT Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Package: Tape & Reel Temperature Range - Operating: -50°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Features: PGA Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: ADS124S06 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: MUX-PGA-ADC Number of Inputs: 6 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 24 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Sampling Rate (Per Second): 4k Number of A/D Converters: 1

Win Source Part Number: 1356984-ADS124S06IRHBT
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Features: PGA
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: ADS124S06
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: MUX-PGA-ADC
Number of Inputs: 6
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Sampling Rate (Per Second): 4k
Number of A/D Converters: 1

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS124S06IRHBTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS124S06IRHBTTR-ND
Analog to Digital Converters (ADC) 296-ADS124S06IRHBTTR-ND
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-VQFN (5x5)

24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS124S06IRHBTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS124S06IRHBTDKR-ND
Analog to Digital Converters (ADC) 296-ADS124S06IRHBTDKR-ND
IC ADC 24BIT 32-VQFN

IC ADC 24BIT 32-VQFN

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS124S06IRHBTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS124S06IRHBTCT-ND
Analog to Digital Converters (ADC) 296-ADS124S06IRHBTCT-ND
IC ADC 24BIT 32-VQFN

IC ADC 24BIT 32-VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS124S06IRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS124S06IRHBT
IC ADC 24BIT SIGMA-DELTA 32VQFN

IC ADC 24BIT SIGMA-DELTA 32VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS124S06IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS124S06IRHBT
Analog to Digital Converters (ADC) ADS124S06IRHBT
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-VQFN (5x5)

24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-VQFN (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IRHBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS124S06IRHBT
Data Acquisition - Analog to Digital Converters (ADC) ADS124S06IRHBT
IC ADC 24BIT SIGMA-DELTA 32VQFN

IC ADC 24BIT SIGMA-DELTA 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1356984-ADS124S06IRHBT 296-ADS124S06IRHBTTR-ND 296-ADS124S06IRHBTDKR-ND 296-ADS124S06IRHBTCT-ND ADS124S06IRHBT ADS124S06IRHBT ADS124S06IRHBT
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Operating Temperature -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F) -50 to 125 C (-58 to 257 F)
Sample Rate 4 kSamples/Sec 4 kSamples/Sec 4 kSamples/Sec 4 kSamples/Sec 4 kSamples/Sec
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Packing Method Tape Reel Digi-Reel® Cut Tape (CT) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921508 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μsop
Features Single-Supply
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD574AJN - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details