Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS124S06IPBSR

Description
IC ADC 24BIT SIGMA-DELTA 32TQFP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 32TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS124S06IPBSR - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS124S06IPBSR
Analog to Digital Converters (ADC) ADS124S06IPBSR
IC ADC 24BIT SIGMA-DELTA 32TQFP

IC ADC 24BIT SIGMA-DELTA 32TQFP

Supplier's Site Datasheet
Adc, Sigma-Delta, 24Bit, 4Ksps, Tqfp-32; Resolution (Bits) Texas Instruments - 26AJ5050 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sigma-Delta, 24Bit, 4Ksps, Tqfp-32; Resolution (Bits) Texas Instruments
26AJ5050
Adc, Sigma-Delta, 24Bit, 4Ksps, Tqfp-32; Resolution (Bits) Texas Instruments 26AJ5050
ADC, SIGMA-DELTA, 24BIT, 4KSPS, TQFP-32; Resolution (Bits):24bit; Sampling Rate:4kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

ADC, SIGMA-DELTA, 24BIT, 4KSPS, TQFP-32; Resolution (Bits):24bit; Sampling Rate:4kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS124S06IPBSR 26AJ5050
Product Name Analog to Digital Converters (ADC) Adc, Sigma-Delta, 24Bit, 4Ksps, Tqfp-32; Resolution (Bits) Texas Instruments
Operating Temperature -58 to 257 F (-50 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DR7DC DIN Rail Mounting Amplifier - DR7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5k/500/20Hz(user selectable)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D1 - SA-011-1500-V0-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolation - Digital Isolators - 4DIR1421HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details