24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-TQFP (5x5)
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-TQFP (5x5)
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-TQFP (5x5)
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-TQFP (5x5)
IC ADC 24BIT SIGMA-DELTA 32TQFP
IC ADC 24BIT SIGMA-DELTA 32TQFP
| DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-45169-2-ND | 296-45169-6-ND | 296-45169-1-ND | ADS124S06IPBSR | ADS124S06IPBSR | ADS124S06IPBSR |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP; 32-TQFP | TQFP; 32-TQFP | TQFP; 32-TQFP | QFP; TQFP; 32-TQFP | 32-TQFP | |
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Pins | 32 | 32 | 32 | |||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits |