Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1247IPWR

Description
IC ADC 24BIT SIGMA-DELTA 20TSSOP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1247IPWR - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1247IPWR
Analog to Digital Converters (ADC) ADS1247IPWR
IC ADC 24BIT SIGMA-DELTA 20TSSOP

IC ADC 24BIT SIGMA-DELTA 20TSSOP

Supplier's Site Datasheet
Adc, Quad, Delta-Sigma, 24Bit, Tssop-20; Resolution (Bits) Texas Instruments - 33AH3678 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Quad, Delta-Sigma, 24Bit, Tssop-20; Resolution (Bits) Texas Instruments
33AH3678
Adc, Quad, Delta-Sigma, 24Bit, Tssop-20; Resolution (Bits) Texas Instruments 33AH3678
ADC, QUAD, DELTA-SIGMA, 24BIT, TSSOP-20; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

ADC, QUAD, DELTA-SIGMA, 24BIT, TSSOP-20; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1247IPWR 33AH3678
Product Name Analog to Digital Converters (ADC) Adc, Quad, Delta-Sigma, 24Bit, Tssop-20; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - AUIPS6041R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Signal Conditioners and Isolators - 2946-857-424-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details