Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1246IPW

Description
IC ADC 24BIT SIGMA-DELTA 16TSSOP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1246IPW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1246IPW
Analog to Digital Converters (ADC) ADS1246IPW
IC ADC 24BIT SIGMA-DELTA 16TSSOP

IC ADC 24BIT SIGMA-DELTA 16TSSOP

Supplier's Site Datasheet
24Bit Adc, Ln, Delta Sigma, 16Tssop; Resolution (Bits) Texas Instruments - 28AH1814 - Newark, An Avnet Company
Chicago, IL, United States
24Bit Adc, Ln, Delta Sigma, 16Tssop; Resolution (Bits) Texas Instruments
28AH1814
24Bit Adc, Ln, Delta Sigma, 16Tssop; Resolution (Bits) Texas Instruments 28AH1814
24BIT ADC, LN, DELTA SIGMA, 16TSSOP; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

24BIT ADC, LN, DELTA SIGMA, 16TSSOP; Resolution (Bits):24bit; Sampling Rate:2kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1246IPW 28AH1814
Product Name Analog to Digital Converters (ADC) 24Bit Adc, Ln, Delta Sigma, 16Tssop; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Temperature signal conditioner - 857-818 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details