Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1244EVM ADS1244EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 768077-ADS1244EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1244 Number of Converters: 2 Input Range: 0 ~ 5 V Family Name: ADS1244 Power (Typ) @ Conditions: 150mW @ 500kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 15 Introduction Date: December 01, 2002 ECCN: 3A992.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768077-ADS1244EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1244 Number of Converters: 2 Input Range: 0 ~ 5 V Family Name: ADS1244 Power (Typ) @ Conditions: 150mW @ 500kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 15 Introduction Date: December 01, 2002 ECCN: 3A992.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1244EVM
768077-ADS1244EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1244EVM 768077-ADS1244EVM
Manufacturer: Texas Instruments Win Source Part Number: 768077-ADS1244EVM Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1244 Number of Converters: 2 Input Range: 0 ~ 5 V Family Name: ADS1244 Power (Typ) @ Conditions: 150mW @ 500kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 15 Introduction Date: December 01, 2002 ECCN: 3A992.a Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768077-ADS1244EVM
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 24
Utilized IC / Part: ADS1244
Number of Converters: 2
Input Range: 0 ~ 5 V
Family Name: ADS1244
Power (Typ) @ Conditions: 150mW @ 500kSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 15
Introduction Date: December 01, 2002
ECCN: 3A992.a
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog-to-Digital Converter IC - 791-ADS1244EVM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
791-ADS1244EVM
Analog-to-Digital Converter IC 791-ADS1244EVM
EVALUATION MODULE FOR ADS1244 Product overview: ADS1244EVM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS1244EVM can be used for catalog matching and distributor lookup.

EVALUATION MODULE FOR ADS1244 Product overview: ADS1244EVM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS1244EVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768077-ADS1244EVM 791-ADS1244EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1244EVM Analog-to-Digital Converter IC
Interface Type Serial; Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914262 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1671KQ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details