The ADS1243-HT is a 24-bit delta-sigma analog-to-digital converter designed for high-temperature applications, featuring up to eight differential input channels, a programmable gain amplifier with gains from 1 to 128, and simultaneous 50 Hz and 60 Hz noise rejection. It operates from a 2.7 V to 5.25 V supply, consumes 600 µW, and supports SPI-compatible serial communication. The device is qualified for an extended operating temperature range of -55°C to 210°C and is available in the XCEPT (KGD) package. It includes on-chip calibration, offset DAC, and burnout current sources for sensor fault detection.
High Temperature 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch 0-XCEPT -55 to 210
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 0-XCEPT
IC ADC 24BIT SIGMA-DELTA 0XCEPT
IC ADC 24BIT SIGMA-DELTA 0XCEPT
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 0-XCEPT
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1243SKGD1 | ADS1243SKGD1-ND | ADS1243SKGD1 | ADS1243SKGD1 | ADS1243SKGD1 |
| Product Name | ADS1243-HT High Temperature 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | CDIP SB,XCEPT | Die | Die | Die | |
| Screening Level | High Temp | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| INL | 252 LSB |