Texas Instruments ADS1243 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption ADS1243IPWT

Description
24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1243 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption - ADS1243IPWT - Texas Instruments
Dallas, TX, United States
ADS1243 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption
ADS1243IPWT
ADS1243 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption ADS1243IPWT
24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 20-TSSOP -40 to 85

24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 20-TSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1243IPWTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1243IPWTCT-ND
Analog to Digital Converters (ADC) ADS1243IPWTCT-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1243IPWTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1243IPWTTR-ND
Analog to Digital Converters (ADC) ADS1243IPWTTR-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1243IPWTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1243IPWTDKR-ND
Analog to Digital Converters (ADC) ADS1243IPWTDKR-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.25V TSSOP Analog-to-Digital Converter IC
700-ADS1243IPWT
5.25V TSSOP Analog-to-Digital Converter IC 700-ADS1243IPWT
24-Bit 8-Ch ADC, 15S/s, SPI, 2.7-5.25V, TSSOP Product overview: ADS1243IPWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1243IPWT can be used for catalog matching and distributor lookup.

24-Bit 8-Ch ADC, 15S/s, SPI, 2.7-5.25V, TSSOP Product overview: ADS1243IPWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1243IPWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS1243IPWT - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20

ADC, Delta-Sigma, 24-Bit, 1 Func, 8 Channel, Serial Access, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243IPWT
009264-ADS1243IPWT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243IPWT 009264-ADS1243IPWT
Manufacturer: Texas Instruments Win Source Part Number: 009264-ADS1243IPWT Packaging: Reel - TR Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 15 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Power Management, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 009264-ADS1243IPWT
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 15
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Power Management, Signal Processing

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1243IPWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1243IPWT
Analog to Digital Converters (ADC) ADS1243IPWT
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243IPWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1243IPWT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1243IPWT
IC ADC 24BIT SIGMA-DELTA 20TSSOP

IC ADC 24BIT SIGMA-DELTA 20TSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1243IPWT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1243IPWT
Data Acquisition - Analog to Digital Converters (ADC) ADS1243IPWT
IC ADC 24BIT SIGMA-DELTA 20TSSOP

IC ADC 24BIT SIGMA-DELTA 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1243IPWT ADS1243IPWTCT-ND ADS1243IPWTTR-ND ADS1243IPWTDKR-ND 700-ADS1243IPWT ADS1243IPWT 009264-ADS1243IPWT ADS1243IPWT ADS1243IPWT ADS1243IPWT
Product Name ADS1243 24-Bit ADC, 8 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 5.25V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1243IPWT Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI Serial SPI; SPI SPI; SPI
Package Type TSSOP TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP SOP; SSOP; TSSOP20 SOP; SSOP; TSSOP; 20-TSSOP SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) 20-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX - 1043377-ADC10731CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; SOIC
Packing Method Tape Reel; Tape & Reel (TR)
View Details
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08D1520 Low Power, 8-Bit, Dual 1.5 GSPS or Single 3.0 GSPS A/D Converter - ADC08D1520CIYB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
8 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details