IC ADC 24BIT SIGMA-DELTA 20TSSOP
ADC, 24BIT, 15SPS, TSSOP-20; Resolution (Bits):24bit; Sampling Rate:15SPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | ADS1243IPWT | 28AH1813 |
| Product Name | Analog to Digital Converters (ADC) | Adc, 24Bit, 15Sps, Tssop-20; Resolution (Bits) Texas Instruments |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |