Texas Instruments ADS1242 24-Bit ADC, 4 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption ADS1242IPWT

Description
24-Bit ADC, 4 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
24-Bit ADC, 4 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1242 24-Bit ADC, 4 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption - ADS1242IPWT - Texas Instruments
Dallas, TX, United States
ADS1242 24-Bit ADC, 4 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption
ADS1242IPWT
ADS1242 24-Bit ADC, 4 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption ADS1242IPWT
24-Bit ADC, 4 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 16-TSSOP -40 to 85

24-Bit ADC, 4 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.25V TSSOP Analog-to-Digital Converter IC
700-ADS1242IPWT
5.25V TSSOP Analog-to-Digital Converter IC 700-ADS1242IPWT
24-Bit 4-Ch ADC, 15S/s, SPI, 2.7-5.25V, TSSOP Product overview: ADS1242IPWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1242IPWT can be used for catalog matching and distributor lookup.

24-Bit 4-Ch ADC, 15S/s, SPI, 2.7-5.25V, TSSOP Product overview: ADS1242IPWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.25V, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1242IPWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1242IPWT
134867-ADS1242IPWT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1242IPWT 134867-ADS1242IPWT
Manufacturer: Texas Instruments Win Source Part Number: 134867-ADS1242IPWT Packaging: Reel - TR Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 4 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 3.3 V, 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 15 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134867-ADS1242IPWT
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 4
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 15
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADS1242IPWT - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16

ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, CMOS, PDSO16

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1242IPWTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1242IPWTDKR-ND
Analog to Digital Converters (ADC) ADS1242IPWTDKR-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1242IPWTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1242IPWTTR-ND
Analog to Digital Converters (ADC) ADS1242IPWTTR-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1242IPWTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1242IPWTCT-ND
Analog to Digital Converters (ADC) ADS1242IPWTCT-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1242IPWT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1242IPWT
Data Acquisition - Analog to Digital Converters (ADC) ADS1242IPWT
IC ADC 24BIT SIGMA-DELTA 16TSSOP

IC ADC 24BIT SIGMA-DELTA 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1242IPWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1242IPWT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1242IPWT
IC ADC 24BIT SIGMA-DELTA 16TSSOP

IC ADC 24BIT SIGMA-DELTA 16TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1242IPWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1242IPWT
Analog to Digital Converters (ADC) ADS1242IPWT
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1242IPWT 700-ADS1242IPWT 134867-ADS1242IPWT ADS1242IPWT ADS1242IPWTDKR-ND ADS1242IPWTTR-ND ADS1242IPWTCT-ND ADS1242IPWT ADS1242IPWT ADS1242IPWT
Product Name ADS1242 24-Bit ADC, 4 Ch, PGA 1:128, 50/60 Hz Notch, 0.6 mW Power Consumption 5.25V TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1242IPWT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI Serial SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP16 TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0820BCWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers