Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1241EVM ADS1241EVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 772951-ADS1241EVM Data Interface: SPI Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1241M Number of Converters: 1 Input Range: 0 ~ 2.5 V Family Name: ADS1241 Power (Typ) @ Conditions: 0.6mW @ 3 V Categories: Development Boards, Kits, Programmers Sampling Rate: 15 Introduction Date: June 01, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772951-ADS1241EVM Data Interface: SPI Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1241M Number of Converters: 1 Input Range: 0 ~ 2.5 V Family Name: ADS1241 Power (Typ) @ Conditions: 0.6mW @ 3 V Categories: Development Boards, Kits, Programmers Sampling Rate: 15 Introduction Date: June 01, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1241EVM - 772951-ADS1241EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1241EVM
772951-ADS1241EVM
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1241EVM 772951-ADS1241EVM
Manufacturer: Texas Instruments Win Source Part Number: 772951-ADS1241EVM Data Interface: SPI Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1241M Number of Converters: 1 Input Range: 0 ~ 2.5 V Family Name: ADS1241 Power (Typ) @ Conditions: 0.6mW @ 3 V Categories: Development Boards, Kits, Programmers Sampling Rate: 15 Introduction Date: June 01, 2001 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772951-ADS1241EVM
Data Interface: SPI
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 24
Utilized IC / Part: ADS1241M
Number of Converters: 1
Input Range: 0 ~ 2.5 V
Family Name: ADS1241
Power (Typ) @ Conditions: 0.6mW @ 3 V
Categories: Development Boards, Kits, Programmers
Sampling Rate: 15
Introduction Date: June 01, 2001
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog-to-Digital Converter IC - 791-ADS1241EVM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
791-ADS1241EVM
Analog-to-Digital Converter IC 791-ADS1241EVM
EVAL MODULE FOR ADS1241 Product overview: ADS1241EVM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS1241EVM can be used for catalog matching and distributor lookup.

EVAL MODULE FOR ADS1241 Product overview: ADS1241EVM from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Evaluation Boards - Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 791-ADS1241EVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 772951-ADS1241EVM 791-ADS1241EVM
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1241EVM Analog-to-Digital Converter IC
Interface Type SPI; SPI SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8901D-A02-GSR - Quarktwin Technology Ltd.
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
3 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC08B200-Q1 8-Bit, 200 MSPS A/D Converter with Capture Buffer - ADC08B200QCIVS/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Automotive
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - 5962-87762012A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details