Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1241E

Description
IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1241E - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1241E
Analog to Digital Converters (ADC) ADS1241E
IC ADC 24BIT SIGMA-DELTA 28SSOP

IC ADC 24BIT SIGMA-DELTA 28SSOP

Supplier's Site Datasheet
Ic, 24Bit Adc, Smd, 1241, Ssop28; Resolution (Bits) Texas Instruments - 64AH2477 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit Adc, Smd, 1241, Ssop28; Resolution (Bits) Texas Instruments
64AH2477
Ic, 24Bit Adc, Smd, 1241, Ssop28; Resolution (Bits) Texas Instruments 64AH2477
IC, 24BIT ADC, SMD, 1241, SSOP28; Resolution (Bits):24bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

IC, 24BIT ADC, SMD, 1241, SSOP28; Resolution (Bits):24bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1241E 64AH2477
Product Name Analog to Digital Converters (ADC) Ic, 24Bit Adc, Smd, 1241, Ssop28; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Filter module - 750-624 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details