The ADS1241 is a 24-bit delta-sigma analog-to-digital converter designed for high-resolution measurement applications such as industrial process control, weigh scales, and portable instrumentation. It operates from a 2.7V to 5.25V supply and features a programmable gain amplifier with gains from 1 to 128, simultaneous 50Hz and 60Hz noise rejection, and an 8-bit offset DAC. The device is packaged in a 28-pin SSOP and supports up to eight differential input channels with internal buffering and burnout current sources for sensor fault detection. It offers 21 bits effective resolution at PGA=1 and 19 bits at PGA=128, with integral nonlinearity of 0.0015% and power consumption as low as 600µW.
24-Bit Analog-to-Digital Converter 28-SSOP
24-Bit 8-Ch Delta-Sigma ADC, 15S/s, SPI, SSOP Product overview: ADS1241E/1KG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1241E/1KG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083027-ADS1241E/1KG4
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 3.3 V, 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 15
Alternative Parts (Cross-Reference): ADS1241E/1K; ADS1241E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
IC ADC 24BIT SIGMA-DELTA 28SSOP
IC ADC 24BIT SIGMA-DELTA 28SSOP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 28-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1241E/1KG4 | 700-ADS1241E/1KG4 | 083027-ADS1241E/1KG4 | ADS1241E/1KG4-ND | ADS1241E/1KG4 | ADS1241E/1KG4 | ADS1241E/1KG4 |
| Product Name | ADS1241 24-Bit Analog-to-Digital Converter | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1241E/1KG4 | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP | SOP; SSOP; 28-SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |