Texas Instruments Standard Linear and Logic Adc, Sar, 24Bit, 15Sps, Ssop-28; Resolution (Bits) Texas Instruments ADS1241E/1K

Description
ADC, SAR, 24BIT, 15SPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes
Datasheet
Description
ADC, SAR, 24BIT, 15SPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Sar, 24Bit, 15Sps, Ssop-28; Resolution (Bits) Texas Instruments - 29AH3298 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Sar, 24Bit, 15Sps, Ssop-28; Resolution (Bits) Texas Instruments
29AH3298
Adc, Sar, 24Bit, 15Sps, Ssop-28; Resolution (Bits) Texas Instruments 29AH3298
ADC, SAR, 24BIT, 15SPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

ADC, SAR, 24BIT, 15SPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1241E/1K - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1241E/1K
Analog to Digital Converters (ADC) ADS1241E/1K
IC ADC 24BIT SIGMA-DELTA 28SSOP

IC ADC 24BIT SIGMA-DELTA 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH3298 ADS1241E/1K
Product Name Adc, Sar, 24Bit, 15Sps, Ssop-28; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details