Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1240E

Description
IC ADC 24BIT SIGMA-DELTA 24SSOP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 24SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1240E - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1240E
Analog to Digital Converters (ADC) ADS1240E
IC ADC 24BIT SIGMA-DELTA 24SSOP

IC ADC 24BIT SIGMA-DELTA 24SSOP

Supplier's Site Datasheet
Ic, 24Bit Adc, Smd, 1240, Ssop24; Resolution (Bits) Texas Instruments - 64AH2476 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit Adc, Smd, 1240, Ssop24; Resolution (Bits) Texas Instruments
64AH2476
Ic, 24Bit Adc, Smd, 1240, Ssop24; Resolution (Bits) Texas Instruments 64AH2476
IC, 24BIT ADC, SMD, 1240, SSOP24; Resolution (Bits):24bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

IC, 24BIT ADC, SMD, 1240, SSOP24; Resolution (Bits):24bit; Sampling Rate:15SPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1240E 64AH2476
Product Name Analog to Digital Converters (ADC) Ic, 24Bit Adc, Smd, 1240, Ssop24; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details