Manufacturer: Texas Instruments
Win Source Part Number: 910829-ADS1235IRHBR
Operating Temperature Range: -40°C ~ 125°C
Features: 24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-VQFN (5x5)
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1235
Categories: Integrated Circuits (ICs)
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50888-6, 296-50888-1, ADS1235IRHBR-ND, 296-50888-2
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-VQFN (5x5)
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-VQFN (5x5)
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-VQFN (5x5)
24-bit, 7.2-kSPS, 3-ch differential, delta-sigma ADC with PGA and AC excitation for bridge sensors 32-VQFN -40 to 125 Product overview: ADS1235IRHBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1235IRHBR can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 32VQFN
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-VQFN (5x5)
IC ADC 24BIT SIGMA-DELTA 32VQFN
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 910829-ADS1235IRHBR | 296-50888-2-ND | 296-50888-6-ND | 296-50888-1-ND | 700-ADS1235IRHBR | ADS1235IRHBR | ADS1235IRHBR | ADS1235IRHBR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1235IRHBR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | 32-VQFN (5x5) | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 32 | 32 | 32 |