The ADS1234 is a 24-bit delta-sigma analog-to-digital converter designed for bridge sensor applications, featuring four differential input channels and an integrated temperature sensor. It includes a low-noise programmable gain amplifier with selectable gains of 1, 2, 64, and 128, providing 19.2-bit noise-free resolution at gain = 128 and 17nV RMS noise at 10SPS. The device supports 10SPS or 80SPS data rates with 100dB simultaneous 50Hz and 60Hz rejection, and operates from a 2.7V to 5.3V supply. It uses a two-wire serial interface and is housed in a 28-pin TSSOP package measuring 9.7mm × 6.4mm. The operating temperature range is -40°C to +105°C.
24-Bit, Ultra Low-Noise Analog-to-Digital Converter 28-TSSOP -40 to 105
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-TSSOP
ADC, Delta-Sigma, 24-Bit, 1 Func, 4 Channel, Serial Access, PDSO28
IC ADC 24BIT SIGMA-DELTA 28TSSOP
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 28-TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1234IPWG4 | ADS1234IPWG4-ND | ADS1234IPWG4 | ADS1234IPWG4 | ADS1234IPWG4 |
| Product Name | ADS1234 24-Bit, Ultra Low-Noise Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | ||
| Package Type | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP28 | 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| INL | 168 LSB |