Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1232REF ADS1232REF

Description
Manufacturer: Texas Instruments Win Source Part Number: 772940-ADS1232REF Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1232 Number of Converters: 1 Input Range: ±2.5 V Family Name: ADS1232 Power (Typ) @ Conditions: 7.1mW @ 5 V Categories: Development Boards, Kits, Programmers Sampling Rate: 80 Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772940-ADS1232REF Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1232 Number of Converters: 1 Input Range: ±2.5 V Family Name: ADS1232 Power (Typ) @ Conditions: 7.1mW @ 5 V Categories: Development Boards, Kits, Programmers Sampling Rate: 80 Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1232REF
772940-ADS1232REF
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1232REF 772940-ADS1232REF
Manufacturer: Texas Instruments Win Source Part Number: 772940-ADS1232REF Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: ADS1232 Number of Converters: 1 Input Range: ±2.5 V Family Name: ADS1232 Power (Typ) @ Conditions: 7.1mW @ 5 V Categories: Development Boards, Kits, Programmers Sampling Rate: 80 Introduction Date: November 01, 2005 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 772940-ADS1232REF
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 24
Utilized IC / Part: ADS1232
Number of Converters: 1
Input Range: ±2.5 V
Family Name: ADS1232
Power (Typ) @ Conditions: 7.1mW @ 5 V
Categories: Development Boards, Kits, Programmers
Sampling Rate: 80
Introduction Date: November 01, 2005
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 772940-ADS1232REF
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1232REF
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1879JD - Lingto Electronic Limited
Specs
Interface Type Serial; Serial
View Details