Low-Noise, 24-Bit Analog-to-Digital Converter 16-SOIC -40 to 85
24-Bit Delta-Sigma ADC, 80SPS, 1-Ch, SPI, 2.7-5.3V, 16-SOIC Product overview: ADS1231ID from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.3V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1231ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083026-ADS1231ID
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 3 V to 5.3 V
Digital Supply Voltage: 3 V to 5.3 V
Sampling Rate: 80
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
24-Bit ADC for Bridge Sensors SOIC16
24-Bit ADC for Bridge Sensors SOIC16
24-Bit ADC for Bridge Sensors SOIC16
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SOIC
IC ADC 24BIT SIGMA-DELTA 16SOIC
IC ADC 24BIT SIGMA-DELTA 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1231ID | 700-ADS1231ID | 083026-ADS1231ID | 8175691P | 8175691 | 296-28140-5-ND | ADS1231ID | ADS1231ID | ADS1231ID |
| Product Name | ADS1231 Low-Noise, 24-Bit Analog-to-Digital Converter | 5.3V SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1231ID | Analogue to Digital Converters | Analogue to Digital Converters | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | Serial; SPI; Serial (spi) | Serial; Serial | SPI; SPI | |||
| Package Type | SOIC | D | SOIC; 16-SOIC | SOIC; SOIC | SOIC; Soic | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | 16-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 134 LSB |