Texas Instruments Standard Linear and Logic Adc, 24Bit, Spi, 10/80Sps, 16Soic; Resolution (Bits) Texas Instruments ADS1231ID

Description
ADC, 24BIT, SPI, 10/80SPS, 16SOIC; Resolution (Bits):24bit; Sampling Rate:80SPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:-; Supply Voltage Min:3V; Supply Voltage Max:5.3V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
ADC, 24BIT, SPI, 10/80SPS, 16SOIC; Resolution (Bits):24bit; Sampling Rate:80SPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:-; Supply Voltage Min:3V; Supply Voltage Max:5.3V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, 24Bit, Spi, 10/80Sps, 16Soic; Resolution (Bits) Texas Instruments - 28AH1809 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 24Bit, Spi, 10/80Sps, 16Soic; Resolution (Bits) Texas Instruments
28AH1809
Adc, 24Bit, Spi, 10/80Sps, 16Soic; Resolution (Bits) Texas Instruments 28AH1809
ADC, 24BIT, SPI, 10/80SPS, 16SOIC; Resolution (Bits):24bit; Sampling Rate:80SPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:-; Supply Voltage Min:3V; Supply Voltage Max:5.3V; ADC / DAC Case RoHS Compliant: Yes

ADC, 24BIT, SPI, 10/80SPS, 16SOIC; Resolution (Bits):24bit; Sampling Rate:80SPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:-; Supply Voltage Min:3V; Supply Voltage Max:5.3V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1231ID - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1231ID
Analog to Digital Converters (ADC) ADS1231ID
IC ADC 24BIT SIGMA-DELTA 16SOIC

IC ADC 24BIT SIGMA-DELTA 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1809 ADS1231ID
Product Name Adc, 24Bit, Spi, 10/80Sps, 16Soic; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 733 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details