Texas Instruments ADS1230 20 Bit Delta Sigma ADC for Bridge Sensors ADS1230IPWRG4

Description
20 Bit Delta Sigma ADC for Bridge Sensors 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
20 Bit Delta Sigma ADC for Bridge Sensors 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1230 20 Bit Delta Sigma ADC for Bridge Sensors - ADS1230IPWRG4 - Texas Instruments
Dallas, TX, United States
ADS1230 20 Bit Delta Sigma ADC for Bridge Sensors
ADS1230IPWRG4
ADS1230 20 Bit Delta Sigma ADC for Bridge Sensors ADS1230IPWRG4
20 Bit Delta Sigma ADC for Bridge Sensors 16-TSSOP -40 to 85

20 Bit Delta Sigma ADC for Bridge Sensors 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADS1230IPWRG4
TSSOP Analog-to-Digital Converter IC 700-ADS1230IPWRG4
20-Bit 80S/s SPI ADC IC, 1-Ch, Bipolar, TSSOP Product overview: ADS1230IPWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1230IPWRG4 can be used for catalog matching and distributor lookup.

20-Bit 80S/s SPI ADC IC, 1-Ch, Bipolar, TSSOP Product overview: ADS1230IPWRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1230IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1230IPWRG4 - 198762-ADS1230IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1230IPWRG4
198762-ADS1230IPWRG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1230IPWRG4 198762-ADS1230IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 198762-ADS1230IPWRG4 Packaging: Reel - TR Features: PGA Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.3 V Digital Supply Voltage: 2.7 V to 5.3 V Sampling Rate: 80 Alternative Parts (Cross-Reference): ADS1230IPWR; ADS1230IPWG4ADS1230I PW; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198762-ADS1230IPWRG4
Packaging: Reel - TR
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.3 V
Digital Supply Voltage: 2.7 V to 5.3 V
Sampling Rate: 80
Alternative Parts (Cross-Reference): ADS1230IPWR; ADS1230IPWG4ADS1230IPW;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1230IPWRG4 700-ADS1230IPWRG4 198762-ADS1230IPWRG4
Product Name ADS1230 20 Bit Delta Sigma ADC for Bridge Sensors TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1230IPWRG4
Interface Type Serial; SPI SPI SPI; SPI
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 16-TSSOP
Screening Level Catalog
Resolution 20 bits 20 bits
INL 6.29 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers