Texas Instruments ADS1230 20 Bit Delta Sigma ADC for Bridge Sensors ADS1230IPWG4

Description
20 Bit Delta Sigma ADC for Bridge Sensors 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
20 Bit Delta Sigma ADC for Bridge Sensors 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1230 20 Bit Delta Sigma ADC for Bridge Sensors - ADS1230IPWG4 - Texas Instruments
Dallas, TX, United States
ADS1230 20 Bit Delta Sigma ADC for Bridge Sensors
ADS1230IPWG4
ADS1230 20 Bit Delta Sigma ADC for Bridge Sensors ADS1230IPWG4
20 Bit Delta Sigma ADC for Bridge Sensors 16-TSSOP -40 to 85

20 Bit Delta Sigma ADC for Bridge Sensors 16-TSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1230IPWG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1230IPWG4-ND
Analog to Digital Converters (ADC) ADS1230IPWG4-ND
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP

20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1230IPWG4 - 198761-ADS1230IPWG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1230IPWG4
198761-ADS1230IPWG4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1230IPWG4 198761-ADS1230IPWG4
Manufacturer: Texas Instruments Win Source Part Number: 198761-ADS1230IPWG4 Packaging: Tube/Rail Features: PGA Configuration: PGA-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.3 V Digital Supply Voltage: 2.7 V to 5.3 V Sampling Rate: 80 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198761-ADS1230IPWG4
Packaging: Tube/Rail
Features: PGA
Configuration: PGA-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.3 V
Digital Supply Voltage: 2.7 V to 5.3 V
Sampling Rate: 80
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
700-ADS1230IPWG4
TSSOP Analog-to-Digital Converter IC 700-ADS1230IPWG4
20-Bit Delta-Sigma ADC, 80SPS, 1-Ch Diff, SPI, TSSOP Product overview: ADS1230IPWG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1230IPWG4 can be used for catalog matching and distributor lookup.

20-Bit Delta-Sigma ADC, 80SPS, 1-Ch Diff, SPI, TSSOP Product overview: ADS1230IPWG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1230IPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1230IPWG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1230IPWG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1230IPWG4
IC ADC 20BIT SIGMA-DELTA 16TSSOP

IC ADC 20BIT SIGMA-DELTA 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1230IPWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1230IPWG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1230IPWG4
IC ADC 20BIT SIGMA-DELTA 16TSSOP

IC ADC 20BIT SIGMA-DELTA 16TSSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1230IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1230IPWG4
Analog to Digital Converters (ADC) ADS1230IPWG4
20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP

20 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1230IPWG4 ADS1230IPWG4-ND 198761-ADS1230IPWG4 700-ADS1230IPWG4 ADS1230IPWG4 ADS1230IPWG4 ADS1230IPWG4
Product Name ADS1230 20 Bit Delta Sigma ADC for Bridge Sensors Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1230IPWG4 TSSOP Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP TSSOP 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 20 bits 20 bits 20 bits 20 bits
INL 6.29 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC10662CIWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP24
Packing Method Tube; Tube
View Details
5 suppliers
ADC104S101 4 Channel 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC104S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CCWM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers